The Type 500C is a screw-terminal aluminum electrolytic capacitor for long-life power supply and UPS applications, operating from -40 °C to +95 °C with a voltage range of 6.3 Vdc to 550 Vdc. The part 500C104U010AC2B has a capacitance of 100,000 µF at 10 Vdc, a -10% +50% tolerance, a maximum ESR of 11.0 mΩ at 25 °C, and a ripple current of 13.7 A at 85 °C. It is packaged in a 1 3/8 inch diameter by 4 1/8 inch length case with a low post terminal and PVC insulation. Endurance testing confirms 5,000 hours at 85 °C with ±20% capacitance change and 200% ESR increase. Vibration compliance is 10 to 55 Hz, 10 g max, 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C104U010AC2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |