For New Design: Yes
Capacitance: 47,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
479LMX010M2EF is a 47,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 40 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a rated ripple current of 4.62 A at 120 Hz and +20°C, with an ESR of 0.0212 Ω. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied, and maintains capacitance change under 20% of the initial value after shelf life exposure at 105°C with no voltage applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
479LMX010M2EF is a 47,000 µF, 10 V aluminum electrolytic capacitor with a 35 mm diameter and 40 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and has a rated ripple current of 4.62 A at 120 Hz and +20°C, with an ESR of 0.0212 Ω. It is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied, and maintains capacitance change under 20% of the initial value after shelf life exposure at 105°C with no voltage applied. The capacitance tolerance is ±20% at 120 Hz and 20°C.