The 479LMH016MZEE is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 47,000 µF, and a maximum ripple current of 5.5 A at 120 Hz and 105°C. It has an ESR of 22.58 mΩ and dimensions of 35 mm in diameter and 35 mm in length. The operating temperature range is -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LMH016MZEE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |