The 479LBB016M2EF is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 47,000 µF, a maximum ESR of 17.64 mΩ at 120 Hz and +20°C, and a ripple current rating of 6.76 A at 85°C. It has dimensions of 35 mm in diameter by 40 mm in length. The capacitor operates from -40°C to +85°C, has a capacitance tolerance of +20%, and is rated for 3,000 hours of load life at 85°C with rated voltage and ripple current applied. Leak current is specified at 3√CV at 20°C after 5 minutes. The case measures 35 mm in diameter and is part of a series supporting multiple mounting styles including straight leads and various diameters up to 76 mm.
CAP ALUM 47000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 479LBB016M2EF | 479LBB016M2EF |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 47000 microF | 47000 microF |
| Capacitance Tolerance | 20 (+/- %) |