479LBA016M2DH is a 16 VDC aluminum electrolytic capacitor with a capacitance of 47,000 µF, a maximum ESR of 22.58 mΩ at 120 Hz and +20°C, and a rated ripple current of 6.78 A at +85°C. It has a diameter of 30 mm and a height of 50 mm, with snap-in leads. The operating temperature range is -40°C to +85°C for voltages up to 250 VDC. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied, and meets the shelf life and load life stability criteria specified for the series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 479LBA016M2DH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |