478TTA063M is an axial lead aluminum electrolytic capacitor with a rated voltage of 63 WVDC, capacitance of 4700 µF, and maximum RMS ripple current of 3080 mA at 120 Hz and +85°C. It has a maximum ESR of 0.0635 Ω at 120 Hz and +20°C, and dimensions of 25 mm diameter by 60 mm length. The operating temperature range is -25°C to +85°C, with a load life of 2000 hours at 85°C and rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
4700µF 63V Aluminum Electrolytic Capacitors Axial, Can 63.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4700µF 63V
CAP ALUM 4700UF 20% 63V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA063M | 478TTA063M-ND | 2002-478TTA063M | 478TTA063M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |