Axial lead aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 4700 µF, operating from -40°C to +85°C. It has a maximum ESR of 0.0705 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2470 mA at 120 Hz and 85°C. Mounted in a 22 mm diameter by 41 mm length package. Rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
4700µF 35V Aluminum Electrolytic Capacitors Axial, Can 70.5mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 4700µF 35V
CAP ALUM 4700UF 20% 35V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TTA035M | 1572-1164-ND | 2002-478TTA035M | 478TTA035M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |