The 478TMA025M is an aluminum electrolytic capacitor rated for 25V DC, with a capacitance of 4700 µF, a maximum ESR of 0.085 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 1540 mA at 105°C. It has a diameter of 18 mm and a length of 41 mm, and operates within a temperature range of -40°C to +105°C. The capacitor meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C.
4700µF 25V Aluminum Electrolytic Capacitors Axial, Can 85mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 4700µF 25V
CAP ALUM 4700UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478TMA025M | 478TMA025M-ND | 2002-478TMA025M | 478TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |