For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478LMX025M2BD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 4700 µF, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 30 mm, operating within a temperature range of -40°C to +105°C. The part exhibits a maximum ESR of 0.1058 Ω at 120 Hz and +20°C, and a ripple current rating of 1.51 A at 105°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, and guarantees a capacitance change of less than 20% and dissipation factor within 200% of the maximum specified value after aging. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is part of a series with lead style code 2 and is rated for operation up to 105°C with a surge voltage of 32 VDC.
Datasheet Summary Powered by GS/AI
The 478LMX025M2BD is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 4700 µF, designed for bulk filtering in switching power supplies. It has a diameter of 22 mm and a length of 30 mm, operating within a temperature range of -40°C to +105°C. The part exhibits a maximum ESR of 0.1058 Ω at 120 Hz and +20°C, and a ripple current rating of 1.51 A at 105°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, and guarantees a capacitance change of less than 20% and dissipation factor within 200% of the maximum specified value after aging. Capacitance tolerance is +20% at 120 Hz and 20°C. The part is part of a series with lead style code 2 and is rated for operation up to 105°C with a surge voltage of 32 VDC.