The 478LMB035M2CC is an aluminum electrolytic capacitor rated for 35 V DC, with a capacitance of 4700 µF, a maximum RMS ripple current of 1.73 A at 120 Hz and 105°C, and an ESR of 141.1 mΩ. It has a diameter of 25 mm and length of 25 mm, operates from -40°C to +105°C, and meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current. The part uses a snap-in terminal with a 25 mm case size.
Datasheet Summary Powered by GS/AI
The 478LMB035M2CC is an aluminum electrolytic capacitor rated for 35 V DC, with a capacitance of 4700 µF, a maximum RMS ripple current of 1.73 A at 120 Hz and 105°C, and an ESR of 141.1 mΩ. It has a diameter of 25 mm and length of 25 mm, operates from -40°C to +105°C, and meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current. The part uses a snap-in terminal with a 25 mm case size.