The 478LBB025M2BC is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 4700 µF, operating temperature range of -40°C to +85°C, and a maximum dissipation factor of 0.25 at 120 Hz and 20°C. It has a rated ripple current of 2.25 A RMS at 120 Hz and +20°C, an ESR of 105.82 mΩ, and dimensions of 22 mm diameter by 25 mm length. The part meets a 3000-hour load life requirement at 85°C with rated voltage and ripple current, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. It has a surge voltage rating of 32 VDC and leakage current defined as 3√CV at 20°C after 5 minutes.
CAP ALUM 4700UF 20% 25V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478LBB025M2BC | 478LBB025M2BC |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) |