Cornell Dubilier Aluminum Electrolytic Capacitors 478LBA100M2EG

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 100V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-478LBA100M2EG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478LBA100M2EG
Aluminum Electrolytic Capacitors 2002-478LBA100M2EG
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 100V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 4700µF 100V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 478LBA100M2EG-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478LBA100M2EG-ND
Aluminum Electrolytic Capacitors 478LBA100M2EG-ND
4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70.55mOhm @ 120Hz 2000 Hrs @ 85°C

4700µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 70.55mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478LBA100M2EG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
478LBA100M2EG
Capacitors - Aluminum Electrolytic Capacitors 478LBA100M2EG
CAP ALUM 4700UF 20% 100V SNAP

CAP ALUM 4700UF 20% 100V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-478LBA100M2EG 478LBA100M2EG-ND 478LBA100M2EG
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
WVDC 100 volts 100 volts
Packing Method Tray; Tray Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101902U040BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0160100GFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details