Cornell Dubilier Aluminum Electrolytic 478KBM6R3MTJD

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478KBM6R3MTJD is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 4700 µF and a tolerance of +20%. It measures 12.5 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it has a load life of 8000 hours at 105°C. At 120 Hz and 20°C, the equivalent series resistance is 0.1058 Ω and the maximum ripple current is 2200 mA at 100 kHz and 105°C. The product is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Datasheet Summary
Powered by GS/AI

The 478KBM6R3MTJD is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 4700 µF and a tolerance of +20%. It measures 12.5 mm in diameter and 25 mm in length, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it has a load life of 8000 hours at 105°C. At 120 Hz and 20°C, the equivalent series resistance is 0.1058 Ω and the maximum ripple current is 2200 mA at 100 kHz and 105°C. The product is RoHS compliant and designed for switching power supplies, power adaptors, and electronic ballasts.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478KBM6R3MTJD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478KBM6R3MTJD
Aluminum Electrolytic 478KBM6R3MTJD
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 8,000 @ 105°C Ripple Current: 2.2 A @ 100 kHz, 105°C ESR: 105.8 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 25mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 8,000 @ 105°C
  • Ripple Current: 2.2 A @ 100 kHz, 105°C
  • ESR: 105.8 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 25mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 478KBM6R3MTJD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details