For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.4 A @ 100 kHz, 105°C
ESR: 95 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 4,700 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 2.4 A @ 100 kHz, 105°C
ESR: 95 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 25mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 478KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 4700 µF, a tolerance of +20%, and an operating temperature range of -40°C to +105°C. It has a maximum ESR of 0.095 Ω at 120 Hz and 20°C, and a ripple current rating of 2400 mA at 100 kHz and 105°C. The unit measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Its load life is 8000 hours at 105°C under rated voltage. The part is RoHS compliant and designed for switch-mode power supplies, power adaptors, and electronic ballasts.
Datasheet Summary Powered by GS/AI
The 478KBM010M is an aluminum electrolytic capacitor rated for 10 V DC with a capacitance of 4700 µF, a tolerance of +20%, and an operating temperature range of -40°C to +105°C. It has a maximum ESR of 0.095 Ω at 120 Hz and 20°C, and a ripple current rating of 2400 mA at 100 kHz and 105°C. The unit measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. Its load life is 8000 hours at 105°C under rated voltage. The part is RoHS compliant and designed for switch-mode power supplies, power adaptors, and electronic ballasts.