Cornell Dubilier Aluminum Electrolytic 478CKH016M

Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 84.7 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 84.7 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 478CKH016M is a 4,700 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 16 mm and a length of 30 mm, with a lead spacing of 7.5 mm. It operates from -40°C to +105°C with a maximum ripple current of 1,560 mA at 120 Hz and +105°C, and an ESR of 0.0847 Ω at 120 Hz and +20°C. The capacitor meets a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied, and offers ±20% capacitance tolerance at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 478CKH016M is a 4,700 µF aluminum electrolytic capacitor rated for 16 VDC, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 16 mm and a length of 30 mm, with a lead spacing of 7.5 mm. It operates from -40°C to +105°C with a maximum ripple current of 1,560 mA at 120 Hz and +105°C, and an ESR of 0.0847 Ω at 120 Hz and +20°C. The capacitor meets a 2,000-hour load life specification at 105°C with rated voltage and ripple current applied, and offers ±20% capacitance tolerance at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 478CKH016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
478CKH016M
Aluminum Electrolytic 478CKH016M
For New Design: Yes Capacitance: 4,700 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.56 A @ 120 Hz, 105°C ESR: 84.7 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 30mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 4,700 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.56 A @ 120 Hz, 105°C
  • ESR: 84.7 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 30mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1752-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1752-ND
Aluminum Electrolytic Capacitors 1572-1752-ND
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 84.7mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 84.7mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKH016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKH016M
Aluminum Electrolytic Capacitors 2002-478CKH016M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 16V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 16V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKH016M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
478CKH016M
Capacitors - Aluminum Electrolytic Capacitors 478CKH016M
CAP ALUM 4700UF 20% 16V RADIAL

CAP ALUM 4700UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478CKH016M 1572-1752-ND 2002-478CKH016M 478CKH016M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details