Cornell Dubilier Aluminum Electrolytic Capacitors 478CKE025MQV

Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 77.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 77.6mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 478CKE025MQV-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
478CKE025MQV-ND
Aluminum Electrolytic Capacitors 478CKE025MQV-ND
4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 77.6mOhm @ 120Hz 2000 Hrs @ 105°C

4700µF 25V Aluminum Electrolytic Capacitors Radial, Can 77.6mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-478CKE025MQV - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-478CKE025MQV
Aluminum Electrolytic Capacitors 2002-478CKE025MQV
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 25V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 478CKE025MQV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
478CKE025MQV
Capacitors - Aluminum Electrolytic Capacitors 478CKE025MQV
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478CKE025MQV-ND 2002-478CKE025MQV 478CKE025MQV
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1730273 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details