Aluminum electrolytic capacitor for general-purpose bypass, coupling, and filtering applications with a radial leaded package, rated for 16 VDC operating voltage and 470 µF capacitance, measuring 12.5 mm in diameter and 20 mm in length, designed for operation from -40°C to +105°C with a maximum ripple current of 1740 mA at 120 Hz and +105°C, and qualified for 2000 hours of load life at rated voltage and temperature.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 4700µF 16V
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can 84.7mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 4700UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478CKE016M | 2002-478CKE016M | 478CKE016M-ND | 478CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |