Aluminum electrolytic capacitor with axial leads, rated for 100 WVDC and 47 µF capacitance, in a 10x26 mm dimensional size, with a maximum ripple current of 310 mA at 120 Hz and +85°C, and an ESR of 1.658 Ω at 120 Hz and +20°C. Operating temperature range is -40°C to +85°C with rated voltage, or -25°C to +85°C for higher voltage ratings. Capacitance tolerance is +20% at 120 Hz and 20°C. The part meets load life specifications of 2000 hours at 85°C with rated voltage and ripple current applied, with capacitance change limited to <20% of initial and dissipation factor and leakage current within specified limits.
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 353mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 100V
CAP ALUM 470UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA100M | 477TTA100M-ND | 2002-477TTA100M | 477TTA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |