Axial lead aluminum electrolytic capacitor with a rated voltage of 25 WVDC and a capacitance of 470 µF, offering a maximum RMS ripple current of 560 mA at 120 Hz and +85°C. It has a maximum ESR of 0.5644 Ω at 120 Hz and +20°C, and dimensions of 10 mm diameter by 21 mm length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 564.4mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 25V
CAP ALUM 470UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA025M | 1572-1495-ND | 2002-477TTA025M | 477TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |