477TTA016M is an axial lead aluminum electrolytic capacitor rated for 16 WVDC with a capacitance of 470 µF, a maximum ESR of 0.7055 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 450 mA at +85°C. It has dimensions of 8 mm in diameter by 20 mm in length. The capacitor operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 470µF 16V
470µF 16V Aluminum Electrolytic Capacitors Axial, Can 705.5mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TTA016M | 2002-477TTA016M | 1572-1494-ND | 477TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |