477TMA100M is a 47 µF, 100 VDC aluminum electrolytic capacitor with a maximum ESR of 3.175 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 135 mA at 120 Hz and +105°C. It has a case size of 8 mm diameter by 20 mm length. The capacitor operates over a temperature range of -40°C to +105°C with a capacitance tolerance of +20% and meets a 2000-hour load life specification at rated voltage and ripple current. The part is designed for filtering, bypassing, coupling, and blocking applications in high-voltage circuits.
470µF 100V Aluminum Electrolytic Capacitors Axial, Can 318mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 470µF 100V
CAP ALUM 470UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA100M | 477TMA100M-ND | 2002-477TMA100M | 477TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |