Aluminum electrolytic capacitor rated for 25VDC with a capacitance of 470µF, featuring a maximum ESR of 0.564Ω and a maximum RMS ripple current of 370mA at 120Hz and +105°C. The component has a diameter of 10mm and a length of 21mm, and operates within a temperature range of -25°C to +105°C. It meets a 2000-hour load life specification at rated voltage and temperature, with capacitance change limited to less than 20% of the initial value and dissipation factor increased by no more than 200% of the maximum specified value. Leakage current is defined by the formula 0.03CV or 4µA, whichever is greater.
470µF 25V Aluminum Electrolytic Capacitors Axial, Can 564mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 470µF 25V
CAP ALUM 470UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477TMA025M | 477TMA025M-ND | 2002-477TMA025M | 477TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |