Cornell Dubilier Aluminum Electrolytic 477SAK010M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 360 mA @ 120 Hz, 85°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 360 mA @ 120 Hz, 85°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a capacitance of 470 µF and a rated voltage of 10 V, operates from -40°C to +85°C. It has a maximum ESR of 0.847 Ω at 120 Hz and 20°C, and a ripple current rating of 360 mA at 120 Hz and 85°C. The component measures 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor for filtering, bypass, coupling, and blocking, with a capacitance of 470 µF and a rated voltage of 10 V, operates from -40°C to +85°C. It has a maximum ESR of 0.847 Ω at 120 Hz and 20°C, and a ripple current rating of 360 mA at 120 Hz and 85°C. The component measures 8 mm in diameter and 9 mm in length, with a lead spacing of 3.5 mm. It meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477SAK010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477SAK010M
Aluminum Electrolytic 477SAK010M
For New Design: Yes Capacitance: 470 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 360 mA @ 120 Hz, 85°C ESR: 847 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 9mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 360 mA @ 120 Hz, 85°C
  • ESR: 847 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 9mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477SAK010M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477SAK010M
Aluminum Electrolytic Capacitors 2002-477SAK010M
Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 470µF 10V

Aluminum Electrolytic Capacitors, +85 °C Low Profile, Radial Lead 470µF 10V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477SAK010M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477SAK010M-ND
Aluminum Electrolytic Capacitors 477SAK010M-ND
470µF 10V Aluminum Electrolytic Capacitors Radial, Can 847mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 10V Aluminum Electrolytic Capacitors Radial, Can 847mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477SAK010M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477SAK010M
Capacitors - Aluminum Electrolytic Capacitors 477SAK010M
CAP ALUM 470UF 20% 10V RADIAL

CAP ALUM 470UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477SAK010M 2002-477SAK010M 477SAK010M-ND 477SAK010M
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 105141594 - Radwell International
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101C184U063DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details