Cornell Dubilier Aluminum Electrolytic Capacitors 477LMB400M2EF

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 470µF 400V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 470µF 400V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477LMB400M2EF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477LMB400M2EF
Aluminum Electrolytic Capacitors 2002-477LMB400M2EF
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 470µF 400V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 470µF 400V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477LMB400M2EF-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477LMB400M2EF-ND
Aluminum Electrolytic Capacitors 477LMB400M2EF-ND
470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 881.842mOhm @ 120Hz 3000 Hrs @ 105°C

470µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 881.842mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477LMB400M2EF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477LMB400M2EF
Capacitors - Aluminum Electrolytic Capacitors 477LMB400M2EF
CAP ALUM 470UF 20% 400V SNAP

CAP ALUM 470UF 20% 400V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-477LMB400M2EF 477LMB400M2EF-ND 477LMB400M2EF
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101133U030AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers