Cornell Dubilier Aluminum Electrolytic Capacitors 477LBA200M2CD

Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 200V
Request a Quote Datasheet
Description
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 200V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477LBA200M2CD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477LBA200M2CD
Aluminum Electrolytic Capacitors 2002-477LBA200M2CD
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 200V

85 ºC Snap-Mount Aluminum Electrolytic Capacitors 470µF 200V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477LBA200M2CD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477LBA200M2CD-ND
Aluminum Electrolytic Capacitors 477LBA200M2CD-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.11mOhm @ 120Hz 2000 Hrs @ 85°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 529.11mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477LBA200M2CD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
477LBA200M2CD
Capacitors - Aluminum Electrolytic Capacitors 477LBA200M2CD
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-477LBA200M2CD 477LBA200M2CD-ND 477LBA200M2CD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
WVDC 200 volts 200 volts
Packing Method Tray; Tray Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100151FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details