Cornell Dubilier Aluminum Electrolytic Capacitors 477KXM100M

Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence
Request a Quote Datasheet
Description
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-477KXM100M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KXM100M
Aluminum Electrolytic Capacitors 2002-477KXM100M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 477KXM100M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
477KXM100M-ND
Aluminum Electrolytic Capacitors 477KXM100M-ND
470µF 100V Aluminum Electrolytic Capacitors Radial, Can 352.7mOhm @ 120Hz 5000 Hrs @ 105°C

470µF 100V Aluminum Electrolytic Capacitors Radial, Can 352.7mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477KXM100M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477KXM100M
Capacitors - Aluminum Electrolytic Capacitors 477KXM100M
CAP ALUM 470UF 20% 100V RADIAL

CAP ALUM 470UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-477KXM100M 477KXM100M-ND 477KXM100M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Lead Style Radial Radial
Packing Method Bag Bulk Bulk; Bulk
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1713239 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details