Cornell Dubilier Aluminum Electrolytic 477KXM025MLQ

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477KXM025MLQ is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 470 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a maximum ripple current of 1430 mA at 100 kHz and 105°C, a maximum ESR of 0.4938 Ω at 120 Hz and 20°C, and an impedance of 0.038 Ω at 100 kHz and 105°C. The component is housed in a radial leaded package measuring 10 mm in diameter and 16 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 4000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is governed by the formula 0.01CV or 3 µA, whichever is greater.

Datasheet Summary
Powered by GS/AI

The 477KXM025MLQ is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 470 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a maximum ripple current of 1430 mA at 100 kHz and 105°C, a maximum ESR of 0.4938 Ω at 120 Hz and 20°C, and an impedance of 0.038 Ω at 100 kHz and 105°C. The component is housed in a radial leaded package measuring 10 mm in diameter and 16 mm in length, with a lead spacing of 5 mm. It operates over a temperature range of -55°C to +105°C and has a load life of 4000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is governed by the formula 0.01CV or 3 µA, whichever is greater.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477KXM025MLQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477KXM025MLQ
Aluminum Electrolytic 477KXM025MLQ
For New Design: Yes Capacitance: 470 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 493.8 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.43 A @ 100 kHz, 105°C
  • ESR: 493.8 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-477KXM025MLQ - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-477KXM025MLQ
Aluminum Electrolytic Capacitors 2002-477KXM025MLQ
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 470µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 470µF 25V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-1749-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-1749-ND
Aluminum Electrolytic Capacitors 1572-1749-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 4000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 493.8mOhm @ 120Hz 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 477KXM025MLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
477KXM025MLQ
Capacitors - Aluminum Electrolytic Capacitors 477KXM025MLQ
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 477KXM025MLQ 2002-477KXM025MLQ 1572-1749-ND 477KXM025MLQ
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C613U040BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers