Cornell Dubilier Aluminum Electrolytic 477JZM016M

Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.1 A @ 100 kHz, 105°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.1 A @ 100 kHz, 105°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 477JZM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 470 µF, a maximum ESR of 0.564 Ω at 120 Hz and 25°C, and a ripple current rating of 1100 mA at 120 Hz and 105°C. It measures 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. The part operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it features very low ESR for high-frequency bypass, coupling, filtering, and decoupling applications.

Datasheet Summary
Powered by GS/AI

The 477JZM016M is an aluminum electrolytic capacitor rated for 16V DC, with a capacitance of 470 µF, a maximum ESR of 0.564 Ω at 120 Hz and 25°C, and a ripple current rating of 1100 mA at 120 Hz and 105°C. It measures 8 mm in diameter and 11.5 mm in length, with a lead spacing of 3.5 mm. The part operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it features very low ESR for high-frequency bypass, coupling, filtering, and decoupling applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 477JZM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
477JZM016M
Aluminum Electrolytic 477JZM016M
For New Design: Yes Capacitance: 470 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.1 A @ 100 kHz, 105°C ESR: 564 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 11.5mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 470 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.1 A @ 100 kHz, 105°C
  • ESR: 564 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 11.5mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 477JZM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U040AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C473U030AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers