The 477FSL360XFH is a photoflash aluminum electrolytic capacitor designed for high-reliability applications such as emergency and signal lights. It has a rated WVDC of 360 V, a capacitance of 470 µF, and an ESR of 0.247041 Ω at 120 Hz and 20°C. The capacitor measures 35 mm in diameter and 60 mm in length. It operates within a temperature range of -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.07 at 25°C and 120 Hz. It supports 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Capacitance change is less than 10% of the initial value after testing. The leakage current at 25°C after 5 minutes is specified as 3√CV. Shelf life performance after 500 hours at 70°C with no voltage applied meets specified limits for capacitance change, dissipation factor, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSL360XFH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |