477FSL360XEZ is a photoflash aluminum electrolytic capacitor designed for emergency and signal lighting applications, with a rated voltage of 360 WVDC and a capacitance of 470 µF. It has a maximum ESR of 0.247041 Ω at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 60 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20%, and a dissipation factor of 0.07 at 120 Hz and 25°C. It supports up to 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current is specified at 3√CV under 5-minute test conditions. Surge voltage rating is 450 SVDC. The part meets shelf life and reliability requirements including 500 hours at 70°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSL360XEZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |