The 477FSB330XBH is a snap-in aluminum electrolytic capacitor rated for 330 VDC, with a capacitance of 470 µF, a maximum ESR of 0.219 Ω at 120 Hz and 20°C, and dimensions of 22 mm diameter by 50 mm length. It operates within a temperature range of -20°C to +55°C and has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The capacitor supports 5000 flashes at rated voltage through a 0.7 to 1.0 Ω Xe flash tube, with capacitance change limited to less than 10% of the initial value. Dissipation factor is specified as 0.219 at 120 Hz, and leakage current is defined at 1 × C (µA) after 5 minutes at rated voltage and 25°C. It is designed for high-voltage, low-leakage applications such as emergency and signal lighting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 477FSB330XBH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |