Aluminum electrolytic capacitor with a capacitance of 47 µF, rated for 16 WVDC, in a radial leaded package with dimensions of 8x11.5 mm. It has a maximum ESR of 0.5644 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 365 mA at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C for voltages up to 100 WVDC. The part meets a 2000-hour load life at 105°C with rated voltage and ripple current applied, with capacitance change less than 20% and dissipation factor and leakage current within specified limits. The tolerance is ±20% at 120 Hz and 20°C.
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 564.4mOhm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 470µF 16V
CAP ALUM 470UF 20% 16V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 477CKE016M | 1572-1744-ND | 2002-477CKE016M | 477CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |