The 477BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 470 µF, a maximum ESR of 0.705 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 540 mA at +85°C. It has a radial leaded package with dimensions of 12.5 mm in diameter and 20 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 85°C with rated voltage applied and reversed every 250 hours, and shelf life of 1000 hours at 85°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 477BPS025M is a bi-polar aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 470 µF, a maximum ESR of 0.705 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 540 mA at +85°C. It has a radial leaded package with dimensions of 12.5 mm in diameter and 20 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 85°C with rated voltage applied and reversed every 250 hours, and shelf life of 1000 hours at 85°C with no voltage applied.