Bi-polar aluminum electrolytic capacitor for audio coupling and crossover networks, rated at 470 µF and 25 VDC, with a maximum ESR of 0.706 Ω at 120 Hz and a maximum RMS ripple current of 665 mA at 85°C. The case size is 13 mm in diameter and 31 mm in length. Operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage applied and reversed every 250 hours. Axial leaded.
CAP ALUM 470UF 20% 25V AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 477BPA025M | 477BPA025M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) |