Aluminum polymer capacitor for DC-DC converters and voltage regulation, with a 10 V DC rated voltage, 47 µF capacitance, and radial lead format. It has a 6.3 mm diameter and 8 mm height, a maximum ESR of 3.53 Ω at 120 Hz and 32 mΩ at 100 kHz, and a maximum ripple current of 2100 mA at 105 °C and 100 kHz. The leakage current is 280 µA maximum. It operates from -55 °C to +105 °C and meets a 2000-hour load life test at 105 °C with rated voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 10V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULR010MEF | 476ULR010MEF | 476ULR010MEF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |