476ULG020MFF is a 20 V, 47 µF aluminum polymer capacitor with a maximum ESR of 42 mΩ at 100 kHz and a rated ripple current of 1952 mA at 105°C. It has a radial, cylindrical package measuring 8 mm in diameter by 8 mm in height. The capacitor operates from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Its leakage current is limited to 280 µA maximum, and its dissipation factor is 0.12 max at 120 Hz. The part is designed for de-coupling in DC-DC converters and voltage regulators, and meets load life, surge voltage life, and damp heat test criteria with defined limits on capacitance change, ESR, and leakage current.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 47UF 20% 20V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476ULG020MFF | 476ULG020MFF | 476ULG020MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |