Aluminum electrolytic capacitor with axial leads, rated for 450 WVDC and 47 µF capacitance, with a maximum RMS ripple current of 300 mA at 120 Hz and +85°C. Dimensions are 18 mm in diameter and 41 mm in length. Operating temperature range is -40°C to +85°C. Dissipation factor is 0.25. Leakage current is 0.1CV + 40 µA. Endurance is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 450V
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.8184Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 450V AXIAL
Aluminum Electrolytic Capacitors - Axial Leaded 47uF 450V 20% tol. ELECTROLYTIC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA450MRZ | 2002-476TTA450MRZ | 1572-1487-ND | 476TTA450MRZ | 476TTA450MRZ |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Axial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |