Axial lead aluminum electrolytic capacitor with a rated voltage of 250 WVDC, capacitance of 47 µF, maximum RMS ripple current of 255 mA at 120 Hz and +85°C, and dimensions of 16 mm x 31 mm. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Dissipation factor is 0.12 at 120 Hz and 20°C. Leakage current is 0.04CV + 100 µA. ESR is 7.055 Ω at 120 Hz and +20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 250V
47µF 250V Aluminum Electrolytic Capacitors Axial, Can 7.055Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 47UF 20% 250V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA250M | 2002-476TTA250M | 1572-1742-ND | 476TTA250M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |