Axial lead aluminum electrolytic capacitor rated for 25 WVDC and 47 µF, with a maximum ESR of 4.2328 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 140 mA at +85°C. Dimensions are 6.3 mm diameter by 16 mm length. Operating temperature range is -25°C to +85°C. Surface mount mounting style with axial leads. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Shelf life is 1000 hours at 85°C with no voltage applied. Dissipation factor is 0.16 at 120 Hz and 20°C. Leakage current is 0.01CV or 3 µA, whichever is greater, for capacitances less than 1000 µF. Ripple current multiplier is 1.0 at 120 Hz and +85°C. The part includes standard general purpose specifications for 85°C operation with 2000 hours load life.
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 5.6438Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 25V
CAP ALUM 47UF 20% 25V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA025M | 476TTA025M-ND | 2002-476TTA025M | 476TTA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |