Axial lead aluminum electrolytic capacitor with a rated voltage of 16 WVDC and capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a maximum ESR of 1.5071 Ω at 120 Hz and +20°C, with a maximum RMS ripple current of 260 mA. The physical dimensions are 8 mm in diameter by 16 mm in length. Operating temperature ranges from -40°C to +85°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz, 20°C.
47µF 16V Aluminum Electrolytic Capacitors Axial, Can 7.0547Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 47µF 16V
CAP ALUM 47UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TTA016M | 1572-1484-ND | 2002-476TTA016M | 476TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |