The 476TMA450M is an aluminum electrolytic capacitor rated for 450 VDC with a capacitance of 47 µF. It has a maximum ESR of 8.818 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 220 mA at 120 Hz and +105°C. The package dimensions are 22 mm in diameter by 40 mm in length. The capacitor operates within a temperature range of −40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 47µF 450V
47µF 450V Aluminum Electrolytic Capacitors Axial, Can 8.818Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 450V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA450M | 2002-476TMA450M | 476TMA450M-ND | 476TMA450M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |