The 476TMA400M is an aluminum electrolytic capacitor with a rated voltage of 400 VDC and a capacitance of 47 µF. It has a maximum ESR of 8.818 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 200 mA at 120 Hz and +105°C. The capacitor has a axial leaded package with dimensions of 18 mm in diameter and 41 mm in length. It operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 476TMA400M |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |