The 476TMA160M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 160 VDC and a capacitance of 47 µF. It has a maximum ESR of 7.055 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 155 mA at 105°C. The capacitor measures 13 mm in diameter by 31 mm in length. It operates over a temperature range of -25°C to +105°C, with a load life of 2000 hours at 105°C and rated voltage, and a shelf life of 1000 hours at 105°C with no voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.2 at 120 Hz and 20°C. Leakage current is specified as 0.04CV + 100 µA. The part is rated for extended life and is designed for filtering, bypass, coupling, and blocking applications.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA160M | 1572-476TMA160M-ND | 2002-476TMA160M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |