Aluminum electrolytic capacitor with a rated voltage of 100VDC and capacitance of 47µF, designed for extended life operation up to 105°C with a 2000-hour load life. It has a maximum ESR of 3.175Ω at 120 Hz and 20°C, and a rated RMS ripple current of 135mA at 105°C. The part is housed in an axial leaded package measuring 8mm in diameter and 20mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C. Operating temperature range is -40°C to +105°C. Dissipation factor is 0.10 at 120 Hz and 20°C. Leakage current maximum is 0.04CV + 100µA.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 47µF 100V
47µF 100V Aluminum Electrolytic Capacitors Axial, Can 3.175Ohm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 47UF 20% 100V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA100M | 2002-476TMA100M | 476TMA100M-ND | 476TMA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |