The 476TMA063M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 63 VDC, capacitance of 47 µF, and a maximum RMS ripple current of 115 mA at 120 Hz and +105°C. It has an ESR of 3.527 Ω at 120 Hz and +20°C, and dimensions of 8 mm diameter by 16 mm length. The capacitor operates within a temperature range of -40°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life standards under no voltage conditions at 105°C for 1000 hours.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
ELECTROLYTIC/IC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 476TMA063M | 2002-476TMA063M | 1572-476TMA063M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |