The 476TMA016M is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 47 µF, a maximum ESR of 0.706 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 310 mA at 120 Hz and +105°C. It operates within a temperature range of -25°C to +105°C and has a nominal dissipation factor of 0.14. The component is housed in a radial leaded package with dimensions of 8 mm in diameter and 20 mm in length. It meets a load life specification of 2000 hours at 105°C with rated voltage and ripple current applied, and a shelf life of 1000 hours at 105°C with no applied voltage. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 476TMA016M | 2002-476TMA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 47 microF |