Cornell Dubilier Aluminum Electrolytic 476SVH100MTP

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 476SVH100MTP is a 47 µF, 100 VDC aluminum electrolytic capacitor designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 250 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 476SVH100MTP is a 47 µF, 100 VDC aluminum electrolytic capacitor designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 12.5 mm and a length of 13.5 mm, with a maximum ESR of 6.35 Ω at 120 Hz and 20°C, and a maximum ripple current rating of 250 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVH100MTP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVH100MTP
Aluminum Electrolytic 476SVH100MTP
For New Design: Yes Capacitance: 47 µF Voltage DC: 100V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 250 mA @ 120 Hz, 105°C ESR: 6.35 Ω @ 120 Hz, 20°C Diameter: 12.5mm Length: 13.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 100V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 250 mA @ 120 Hz, 105°C
  • ESR: 6.35 Ω @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 13.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 476SVH100MTP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C293U050AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101451T250AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details