For New Design: Yes
Capacitance: 47 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 42 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5.4mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 42 mA @ 120 Hz, 105°C
ESR: 5.64 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5.4mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476SVH016MDR is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 5 mm and a length of 5.4 mm, with a maximum ESR of 5.64 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 42 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 476SVH016MDR is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 47 µF, designed for filtering, bypass, coupling, and blocking applications. It has a diameter of 5 mm and a length of 5.4 mm, with a maximum ESR of 5.64 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 42 mA at 120 Hz and 105°C. The capacitor operates over a temperature range of -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage applied. Capacitance tolerance is +20% at 120 Hz and 20°C.