Cornell Dubilier Aluminum Electrolytic 476SVF025M

Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

476SVF025M is a 47 µF, 25 VDC aluminum electrolytic capacitor with a 6.3 mm diameter and 5 mm height, intended for filtering, bypass, coupling, and blocking applications. It has an ESR of 4.938 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 70 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% and a leak current limit of 0.01CV or 3 µA, whichever is greater. It meets the 1,000-hour load life requirement at 85°C with rated voltage applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The lead spacing is 2.5 mm, and the package profile is radial with lead-free leads.

Datasheet Summary
Powered by GS/AI

476SVF025M is a 47 µF, 25 VDC aluminum electrolytic capacitor with a 6.3 mm diameter and 5 mm height, intended for filtering, bypass, coupling, and blocking applications. It has an ESR of 4.938 Ω at 120 Hz and 20°C and a maximum RMS ripple current of 70 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% and a leak current limit of 0.01CV or 3 µA, whichever is greater. It meets the 1,000-hour load life requirement at 85°C with rated voltage applied, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. The lead spacing is 2.5 mm, and the package profile is radial with lead-free leads.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 476SVF025M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
476SVF025M
Aluminum Electrolytic 476SVF025M
For New Design: Yes Capacitance: 47 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 70 mA @ 120 Hz, 85°C ESR: 4.94 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 5mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 47 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 70 mA @ 120 Hz, 85°C
  • ESR: 4.94 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 5mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 476SVF025M - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
476SVF025M
Capacitors - Aluminum Electrolytic Capacitors 476SVF025M
CAP ALUM 47UF 20% 25V RADIAL

CAP ALUM 47UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 476SVF025M 476SVF025M
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers