For New Design: Yes
Capacitance: 47 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 33 mA @ 120 Hz, 85°C
ESR: 12.35 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 47 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 33 mA @ 120 Hz, 85°C
ESR: 12.35 Ω @ 120 Hz, 20°C
Diameter: 4mm
Length: 5mm
Lead Spacing: 1.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 476SVF004M is a 47 µF, 4 VDC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 12.346 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 33 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, and it meets load life requirements of 1,000 hours at 85°C with rated voltage applied. Lead spacing is 1.5 mm, and it features lead-free terminations. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 476SVF004M is a 47 µF, 4 VDC aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 12.346 Ω at 120 Hz and 20°C, with a rated RMS ripple current of 33 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C, and it meets load life requirements of 1,000 hours at 85°C with rated voltage applied. Lead spacing is 1.5 mm, and it features lead-free terminations. Capacitance tolerance is +20% at 120 Hz and 20°C.